☰
BD6920FP-E2
BD6920FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 6.5V-34V
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6920FP-E2 Datasheet
History Price: $4.84200
In Stock: 10720
BD6920FP-E2 vs BD63888MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Media Player
Camera, Printer
Current - Output
1A
1.2A
Voltage - Supply
6.5V ~ 34V
8V ~ 28V
Voltage - Load
6.5V ~ 34V
8V ~ 28V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
36-VFQFN Exposed Pad
Supplier Device Package
-
VQFN036V6060