☰
BD6962FVM-TR
BD6962FVM-TR
Active
Description:  IC MOTOR DRIVER 3.3V-14V 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.78000
In Stock: 19440
BD6962FVM-TR vs BD6792FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
PWM
Parallel
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
800mA
2A
Voltage - Supply
3.3V ~ 14V
18V ~ 30V
Voltage - Load
3.3V ~ 14V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
8-MSOP
28-HSOP-M