Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6967FVM-TR
BD6967FVM-TR
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3.3V-14V 10MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6967FVM-TR Datasheet
History Price: $0.63000
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6967FVM-TR vs BD61245EFV-E2
Part No
BD6967FVM-TR
BD61245EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
800mA
1.8A
Voltage - Supply
3.3V ~ 14V
4V ~ 16V
Voltage - Load
3.3V ~ 14V
0.44V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
10-MSOP
16-HTSSOP-B