☰
BD6967FVM-TR
BD6967FVM-TR
Active
Description:  IC MOTOR DRIVER 3.3V-14V 10MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.63000
In Stock: 21280
BD6967FVM-TR vs BD64008MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
PWM
Serial
Technology
Power MOSFET
DMOS
Step Resolution
-
1
Applications
Fan Motor Driver
Printer
Current - Output
800mA
2A
Voltage - Supply
3.3V ~ 14V
9V ~ 45V
Voltage - Load
3.3V ~ 14V
3.7V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
VQFN048V7070