Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6967FVM-TR
BD6967FVM-TR
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3.3V-14V 10MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6967FVM-TR Datasheet
History Price: $0.63000
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6967FVM-TR vs BD6923FV-E2
Part No
BD6967FVM-TR
BD6923FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
PWM
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
800mA
-
Voltage - Supply
3.3V ~ 14V
-
Voltage - Load
3.3V ~ 14V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
-
Supplier Device Package
10-MSOP
-