☰
BD6971FV-E2
BD6971FV-E2
Active
Description:  IC MOTOR DRIVER 0V-7V 14SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6971FV-E2 Datasheet
History Price: $1.50000
In Stock: 640
BD6971FV-E2 vs BD6967FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
1A
800mA
Voltage - Supply
3.5V ~ 17V
3.3V ~ 14V
Voltage - Load
20V
3.3V ~ 14V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
Supplier Device Package
14-SSOP-B
10-MSOP