☰
BD6974FV-E2
BD6974FV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.3V-17V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6974FV-E2 Datasheet
History Price: $0.90000
In Stock: 23120
BD6974FV-E2 vs BD61250MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Fan Controller
Fan Motor Driver
Current - Output
-
10mA
Voltage - Supply
4.3V ~ 17V
4.5V ~ 36V
Voltage - Load
-
40V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-SSOP-B
VQFN020V4040