☰
BD6989FVM-TR
BD6989FVM-TR
Not For New Designs
Description:  IC MOTOR DRIVER 2.9V-8V 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.14600
In Stock: 38720
BD6989FVM-TR vs BD6974FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
Bi-CMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Controller
Current - Output
700mA
-
Voltage - Supply
2.9V ~ 8V
4.3V ~ 17V
Voltage - Load
2.9V ~ 8V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
16-SSOP-B