☰
BD7562F-E2
BD7562F-E2
Active
Description:  IC CMOS 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7562F-E2 Datasheet
History Price: $1.76000
In Stock: 47360
BD7562F-E2 vs BD77502FVM
Series
-
EMARMOUR Nano Cap
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
2
Output Type
Rail-to-Rail
Push-Pull, No
Slew Rate
1V/μs
10V/μs
Gain Bandwidth Product
1 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
900μA
2.6mA
Current - Output / Channel
14 mA
7.5 mA
Voltage - Supply Span (Min)
5 V
7 V
Voltage - Supply Span (Max)
14.5 V
15 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-SOP
8-MSOP