☰
BD77502FVM
BD77502FVM
Active
Description:  HIGH POWER CHIP IR LED, SIDE VIE
Manufacturer:  Rohm Semiconductor
Datasheet:   BD77502FVM Datasheet
History Price: Active
In Stock: 12960
BD77502FVM Specification
Specification
Part No
BD77502FVM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
EMARMOUR Nano Cap
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Push-Pull, No
Slew Rate
10V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
2.6mA
Current - Output / Channel
7.5 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
15 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BD77502FVM Related Parts
BD7281YG-CTR
BD7281YG-CTR
Rohm Semiconductor
NANO CAP, LOW NOISE & INPUT/OUTP
BD7541G-TR
BD7541G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7541SG-TR
BD7541SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7542F-E2
BD7542F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7542FVM-TR
BD7542FVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7542SF-E2
BD7542SF-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7542SFVM-TR
BD7542SFVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7561G-TR
BD7561G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7561SG-TR
BD7561SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7562F-E2
BD7562F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7562FVM-TR
BD7562FVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7562SF-E2
BD7562SF-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD77502FVM Compare Parts
  • BD77502FVM vs BD77502FVM-TR
  • BD77502FVM vs BD77501G-TR
  • BD77502FVM vs BD7562SFVM-TR
  • BD77502FVM vs BD7562SF-E2
  • BD77502FVM vs BD7562FVM-TR
  • BD77502FVM vs BD7562F-E2
  • BD77502FVM vs BD7561SG-TR
  • BD77502FVM vs BD7561G-TR
  • BD77502FVM vs BD7542SFVM-TR
  • BD77502FVM vs BD7542SF-E2
  • BD77502FVM vs BD7542FVM-TR
  • BD77502FVM vs BD7542F-E2
  • BD77502FVM vs BD7541SG-TR
  • BD77502FVM vs BD7541G-TR
  • BD77502FVM vs BD7281YG-CTR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet