☰
BD7692FJ-E2
BD7692FJ-E2
Active
Description:  IC PFC CTRLR
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7692FJ-E2 Datasheet
History Price: $0.93000
In Stock: 37840
BD7692FJ-E2 vs BD7695FJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Mode
Boundary Conduction (BCM)
Boundary Conduction (BCM)
Frequency - Switching
410kHz, 450kHz, 580kHz
-
Current - Startup
55 μA
60 μA
Voltage - Supply
10V ~ 26V
12V ~ 38V
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
8-SOP-J