☰
BD7695FJ-E2
BD7695FJ-E2
Active
Description:  POWER FACTOR CORRECTION CONTROLL
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7695FJ-E2 Datasheet
History Price: $0.98000
In Stock: 37800
BD7695FJ-E2 Specification
Specification
Part No
BD7695FJ-E2
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Boundary Conduction (BCM)
Frequency - Switching
-
Current - Startup
60 μA
Voltage - Supply
12V ~ 38V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
BD7695FJ-E2 PDF Datasheet
BD7695FJ-E2 Compare Parts
  • BD7695FJ-E2 vs BD7693FJ-E2
  • BD7695FJ-E2 vs BD7692FJ-E2
  • BD7695FJ-E2 vs BD7691FJ-E2
  • BD7695FJ-E2 vs BD7690FJ-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!