Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD7710GWL-E2
BD7710GWL-E2
Obsolete
PMIC - LED Drivers
Description:
IC LED DVR 1.5A I2C UCSP50L2
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7710GWL-E2 Datasheet
History Price: Obsolete
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7710GWL-E2 vs BD7844AEFV-E2
Part No
BD7710GWL-E2
BD7844AEFV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
3
16
Voltage - Supply (Min)
2.7V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.5V
20V
Current - Output / Channel
1.5A (Flash)
80mA
Frequency
2MHz
-
Dimming
No
-
Applications
Camera Flash
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, CSPBGA
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-UCSP50L2 (1.9x2.1)
28-HTSSOP-B