Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD7710GWL-E2
BD7710GWL-E2
Obsolete
PMIC - LED Drivers
Description:
IC LED DVR 1.5A I2C UCSP50L2
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7710GWL-E2 Datasheet
History Price: Obsolete
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7710GWL-E2 Specification
Specification
Part No
BD7710GWL-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
3
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
5.5V
Current - Output / Channel
1.5A (Flash)
Frequency
2MHz
Dimming
No
Applications
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFBGA, CSPBGA
Supplier Device Package
20-UCSP50L2 (1.9x2.1)
BD7710GWL-E2 PDF Datasheet
BD7710GWL-E2 Datasheet
Click and Download: BD7710GWL-E2 Datasheet
BD7710GWL-E2 Compare Parts
BD7710GWL-E2 vs BD7844AEFV-E2
BD7710GWL-E2 vs BD7757MWX-E2
BD7710GWL-E2 vs BD7880MUV-E2
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.