☰
BD7710GWL-E2
BD7710GWL-E2
Obsolete
Description:  IC LED DVR 1.5A I2C UCSP50L2
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 3360
BD7710GWL-E2 vs BD7880MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
3
-
Voltage - Supply (Min)
2.7V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
5.5V
-
Current - Output / Channel
1.5A (Flash)
-
Frequency
2MHz
-
Dimming
No
-
Applications
Camera Flash
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-UFBGA, CSPBGA
-
Supplier Device Package
20-UCSP50L2 (1.9x2.1)
-