Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BD77504FV-E2
BD77504FV-E2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
EMARMOUR, NANO CAP, HIGH SPEED G
Manufacturer:
Rohm Semiconductor
Datasheet:
BD77504FV-E2 Datasheet
History Price: $1.67000
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD77504FV-E2 vs BD77502FVM
Part No
BD77504FV-E2
BD77502FVM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
EMARMOUR Nano Cap
EMARMOUR Nano Cap
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Push-Pull, No
Push-Pull, No
Slew Rate
10V/μs
10V/μs
Gain Bandwidth Product
8 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
4 mV
1 mV
Current - Supply
5.2mA
2.6mA
Current - Output / Channel
7.5 mA
7.5 mA
Voltage - Supply Span (Min)
7 V
7 V
Voltage - Supply Span (Max)
15 V
15 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
14-SSOP-B
8-MSOP