☰
BD7790KVT-E2
BD7790KVT-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 3A 48TQFP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 3920
BD7790KVT-E2 vs BD7776ARFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (15)
Half Bridge (15)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
-
Rds On (Typ)
-
-
Current - Output / Channel
3A
500mA, 1A
Current - Peak Output
-
-
Voltage - Supply
4V ~ 5.5V
10.8V ~ 13.2V
Voltage - Load
4V ~ 5.5V
4.3V ~ 13.2V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Over Temperature
Current Limiting, Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
48-TQFP (7x7)
44-HTSSOP-A