Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD7790KVT-E2
BD7790KVT-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 3A 48TQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7790KVT-E2 Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7790KVT-E2 Specification
Specification
Part No
BD7790KVT-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (15)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
-
Current - Output / Channel
3A
Current - Peak Output
-
Voltage - Supply
4V ~ 5.5V
Voltage - Load
4V ~ 5.5V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
BD7790KVT-E2 PDF Datasheet
BD7790KVT-E2 Datasheet
Click and Download: BD7790KVT-E2 Datasheet
BD7790KVT-E2 Related Parts
BD7776ARFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 44HTSSOP
BD7962FM-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 36HSOP
BD7967EFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 2A 44HTSSOP
BD7996EFV-E2
Rohm Semiconductor
IC BRIDGE DRIVER PAR 54HTSSOP
BD7998EFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 44HTSSOP
BD7776RFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 44HTSSOP
BD7790KVT-E2 Compare Parts
BD7790KVT-E2 vs BD7996EFV-E2
BD7790KVT-E2 vs BD7967EFS-E2
BD7790KVT-E2 vs BD7962FM-E2
BD7790KVT-E2 vs BD7776ARFS-E2
BD7790KVT-E2 vs BD7776RFS-E2
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.