Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD7790KVT-E2
BD7790KVT-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 3A 48TQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7790KVT-E2 Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7790KVT-E2 vs BD7776RFS-E2
Part No
BD7790KVT-E2
BD7776RFS-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (15)
Half Bridge (15)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
-
Rds On (Typ)
-
-
Current - Output / Channel
3A
500mA, 1A
Current - Peak Output
-
-
Voltage - Supply
4V ~ 5.5V
10.8V ~ 13.2V
Voltage - Load
4V ~ 5.5V
4.3V ~ 13.2V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 70 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Current Limiting, Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
48-TQFP (7x7)
44-HTSSOP-A