☰
BD7790KVT-E2
BD7790KVT-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 3A 48TQFP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 3920
BD7790KVT-E2 vs BD7967EFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Half Bridge (15)
Half Bridge (11)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
-
850mOhm
Current - Output / Channel
3A
2A
Current - Peak Output
-
-
Voltage - Supply
4V ~ 5.5V
4.5V ~ 14V
Voltage - Load
4V ~ 5.5V
4.5V ~ 14V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 90 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
48-TQFP (7x7)
44-HTSSOP-A