☰
BD7844AEFV-E2
BD7844AEFV-E2
Not For New Designs
Description:  IC LED DRVR LINEAR 80MA 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.48000
In Stock: 39600
BD7844AEFV-E2 vs BD7710GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Linear
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
3
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
5.5V
Current - Output / Channel
80mA
1.5A (Flash)
Frequency
-
2MHz
Dimming
-
No
Applications
Signage
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
20-UFBGA, CSPBGA
Supplier Device Package
28-HTSSOP-B
20-UCSP50L2 (1.9x2.1)