☰
BD7851FP-E2
BD7851FP-E2
Not For New Designs
Description:  IC LED DRIVER LINEAR 50MA 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7851FP-E2 Datasheet
History Price: $1.53900
In Stock: 32720
BD7851FP-E2 vs BD7710GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Linear
DC DC Regulator
Topology
Shift Register
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
16
3
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
10V
5.5V
Current - Output / Channel
50mA
1.5A (Flash)
Frequency
-
2MHz
Dimming
No
No
Applications
General Purpose
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
20-UFBGA, CSPBGA
Supplier Device Package
25-HSOP
20-UCSP50L2 (1.9x2.1)