☰
BD7880MUV-E2
BD7880MUV-E2
Obsolete
Description:  IC XENON TUBE DVR CELL VCSP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 25840
BD7880MUV-E2 vs BD7710GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
Yes
Number of Outputs
-
3
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
5.5V
Current - Output / Channel
-
1.5A (Flash)
Frequency
-
2MHz
Dimming
-
No
Applications
-
Camera Flash
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-UFBGA, CSPBGA
Supplier Device Package
-
20-UCSP50L2 (1.9x2.1)