Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD7962FM-E2
BD7962FM-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 36HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7962FM-E2 Datasheet
History Price: $9.74000
In Stock: 47040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7962FM-E2 vs BD7790KVT-E2
Part No
BD7962FM-E2
BD7790KVT-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (12)
Half Bridge (15)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
-
Power MOSFET
Rds On (Typ)
-
-
Current - Output / Channel
-
3A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 14V
4V ~ 5.5V
Voltage - Load
6V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
48-TQFP
Supplier Device Package
36-HSOP-M
48-TQFP (7x7)