☰
BD7996EFV-E2
BD7996EFV-E2
Obsolete
Description:  IC BRIDGE DRIVER PAR 54HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 33280
BD7996EFV-E2 vs BD7776ARFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
-
Half Bridge (15)
Applications
-
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
-
Inductive
Technology
-
-
Rds On (Typ)
-
-
Current - Output / Channel
1.2A
500mA, 1A
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 14V
10.8V ~ 13.2V
Voltage - Load
-
4.3V ~ 13.2V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
-
Current Limiting, Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
54-HTSSOP-B
44-HTSSOP-A