Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD7996EFV-E2
BD7996EFV-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC BRIDGE DRIVER PAR 54HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7996EFV-E2 Datasheet
History Price: Obsolete
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7996EFV-E2 Specification
Specification
Part No
BD7996EFV-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
Logic
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
1.2A
Current - Peak Output
-
Voltage - Supply
4.3V ~ 14V
Voltage - Load
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
54-HTSSOP-B
BD7996EFV-E2 Related Parts
BD7776ARFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 44HTSSOP
BD7962FM-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 36HSOP
BD7967EFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 2A 44HTSSOP
BD7998EFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 44HTSSOP
BD7776RFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 44HTSSOP
BD7790KVT-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 3A 48TQFP
BD7996EFV-E2 Compare Parts
BD7996EFV-E2 vs BD7967EFS-E2
BD7996EFV-E2 vs BD7962FM-E2
BD7996EFV-E2 vs BD7776ARFS-E2
BD7996EFV-E2 vs BD7790KVT-E2
BD7996EFV-E2 vs BD7776RFS-E2
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.