☰
BD7998EFS-E2
BD7998EFS-E2
Not For New Designs
Description:  IC HALF BRIDGE DRIVER 44HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $5.07600
In Stock: 26400
BD7998EFS-E2 vs BD7776ARFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Half Bridge (13)
Half Bridge (15)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
-
Rds On (Typ)
-
-
Current - Output / Channel
800mA, 2.5A
500mA, 1A
Current - Peak Output
-
-
Voltage - Supply
4.3V ~ 14V
10.8V ~ 13.2V
Voltage - Load
4.3V ~ 14V
4.3V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Over Temperature
Current Limiting, Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
44-HTSSOP-A
44-HTSSOP-A