BD7998EFS-E2
BD7998EFS-E2
Not For New Designs
Description:  IC HALF BRIDGE DRIVER 44HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $5.07600
In Stock: 8000
BD7998EFS-E2 Specification
Specification
Part No
BD7998EFS-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (13)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
-
Current - Output / Channel
800mA, 2.5A
Current - Peak Output
-
Voltage - Supply
4.3V ~ 14V
Voltage - Load
4.3V ~ 14V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
44-HTSSOP-A
BD7998EFS-E2 PDF Datasheet
BD7998EFS-E2 Related Parts
BD7776ARFS-E2
BD7776ARFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 44HTSSOP
BD7962FM-E2
BD7962FM-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 36HSOP
BD7967EFS-E2
BD7967EFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 2A 44HTSSOP
BD7996EFV-E2
BD7996EFV-E2
Rohm Semiconductor
IC BRIDGE DRIVER PAR 54HTSSOP
BD7776RFS-E2
BD7776RFS-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 44HTSSOP
BD7790KVT-E2
BD7790KVT-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 3A 48TQFP
BD7998EFS-E2 Compare Parts
  • BD7998EFS-E2 vs BD7967EFS-E2
  • BD7998EFS-E2 vs BD7962FM-E2
  • BD7998EFS-E2 vs BD7776ARFS-E2
  • BD7998EFS-E2 vs BD7790KVT-E2
  • BD7998EFS-E2 vs BD7776RFS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.