Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8132FV-E2
BD8132FV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC PWR SUP CORRECTION SSOP-B40
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8132FV-E2 Datasheet
History Price: $14.29200
In Stock: 46300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8132FV-E2 vs BD8202EFV-E2
Part No
BD8132FV-E2
BD8202EFV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Gamma Correction
-
Current - Supply
-
-
Voltage - Supply
2.3V ~ 4V, 6V ~ 18V
-
Operating Temperature
-30℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
40-SSOP (0.213", 5.40mm Width)
-
Supplier Device Package
40-SSOP-B
-