☰
BD8202EFV-E2
BD8202EFV-E2
Obsolete
Description:  IC POWER MANAGEMENT SMD
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 49080
BD8202EFV-E2 Specification
Specification
Part No
BD8202EFV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD8202EFV-E2 Related Parts
BD81026MUV-E2
BD81026MUV-E2
Rohm Semiconductor
POWER SUPPLY IC SERIES FOR TFT-L
BD8132FV-E2
BD8132FV-E2
Rohm Semiconductor
IC PWR SUP CORRECTION SSOP-B40
BD8150KVT-E2
BD8150KVT-E2
Rohm Semiconductor
IC PWR SUPPLY TFT-LCD 64TQFP
BD8151EFV-E2
BD8151EFV-E2
Rohm Semiconductor
IC PWR SUPPLY 1CH 20HTSSOP
BD8153EFV-E2
BD8153EFV-E2
Rohm Semiconductor
IC POWER SUP VARI 4CH HTSSOP-B24
BD8154EFV-E2
BD8154EFV-E2
Rohm Semiconductor
IC PWR SUPPLY TFT-LCD 40-HTSSOP
BD8156EFV-E2
BD8156EFV-E2
Rohm Semiconductor
IC 12V INPUT MULTI-CHANNEL
BD8160AEFV-E2
BD8160AEFV-E2
Rohm Semiconductor
IC PWR SUPPLY LG PANEL 28-HTSSOP
BD8163EFV-E2
BD8163EFV-E2
Rohm Semiconductor
IC SYSTEM POWER SUPPLY 24HTSSOP
BD8165MUV-E2
BD8165MUV-E2
Rohm Semiconductor
IC MULTI-CHANNEL PS 48VQFN
BD8166EFV-E2
BD8166EFV-E2
Rohm Semiconductor
IC PWR SUPPLY MULTI-CH 40-HTSSOP
BD8179MUV-E2
BD8179MUV-E2
Rohm Semiconductor
IC PWR SUPPLY MULTI-CH 32-VQFN
BD8202EFV-E2 Compare Parts
  • BD8202EFV-E2 vs BD86852MUF-CE2
  • BD8202EFV-E2 vs BD8325FVT-ME2
  • BD8202EFV-E2 vs BD8184MUV-E2
  • BD8202EFV-E2 vs BD81849MUV-CE2
  • BD8202EFV-E2 vs BD81842MUV-ME2
  • BD8202EFV-E2 vs BD8179MUV-E2
  • BD8202EFV-E2 vs BD8166EFV-E2
  • BD8202EFV-E2 vs BD8165MUV-E2
  • BD8202EFV-E2 vs BD8163EFV-E2
  • BD8202EFV-E2 vs BD8160AEFV-E2
  • BD8202EFV-E2 vs BD8156EFV-E2
  • BD8202EFV-E2 vs BD8154EFV-E2
  • BD8202EFV-E2 vs BD8153EFV-E2
  • BD8202EFV-E2 vs BD8151EFV-E2
  • BD8202EFV-E2 vs BD8150KVT-E2
  • BD8202EFV-E2 vs BD8132FV-E2
  • BD8202EFV-E2 vs BD81026MUV-E2
  • BD8202EFV-E2 vs BD8691FVM-TR
  • BD8202EFV-E2 vs BD8611EFV-E2
  • BD8202EFV-E2 vs BD8541NV-E2
  • BD8202EFV-E2 vs BD8120FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet