Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD83854MUV-E2
BD83854MUV-E2
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV TFT LCD 2OUT 20VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD83854MUV-E2 Datasheet
History Price: $1.64000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD83854MUV-E2 vs BD8621EFV-E2
Part No
BD83854MUV-E2
BD8621EFV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, TFT LCD
Controller, Power Supplies
Voltage - Input
2.5V ~ 4.5V
-
Number of Outputs
2
3
Voltage - Output
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN20PV3535
20-HTSSOP-B