☰
BD83854MUV-E2
BD83854MUV-E2
Active
Description:  IC REG CONV TFT LCD 2OUT 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: $1.64000
In Stock: 18400
BD83854MUV-E2 Specification
Specification
Part No
BD83854MUV-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
2.5V ~ 4.5V
Number of Outputs
2
Voltage - Output
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
VQFN20PV3535
BD83854MUV-E2 Related Parts
BD8355MWV-BZE2
BD8355MWV-BZE2
Rohm Semiconductor
IC REG DGTL CAM 7OUT 56UQFN
BD8355MWV-E2
BD8355MWV-E2
Rohm Semiconductor
IC REG DGTL CAM 7OUT 56UQFN
BD83850GWL-E2
BD83850GWL-E2
Rohm Semiconductor
IC REG CONV LCD 2OUT UCSP50L1
BD83854GWL-E2
BD83854GWL-E2
Rohm Semiconductor
IC REG CONV LCD 2OUT UCSP50L1
BD8601FV-E2
BD8601FV-E2
Rohm Semiconductor
IC PWR SUPPLY 3CH 40-SSOP
BD8606FV-E2
BD8606FV-E2
Rohm Semiconductor
IC PWR SUPPLY 3CH 40-SSOP
BD8621EFV-E2
BD8621EFV-E2
Rohm Semiconductor
IC REG CTRLR TV 1OUT HTSSOP-B20
BD8622EFV-E2
BD8622EFV-E2
Rohm Semiconductor
IC REG CONV TV 1OUT HTSSOP-B20
BD8629FS-E2
BD8629FS-E2
Rohm Semiconductor
IC REG CTRLR TV 1OUT 16SSOPA
BD83854MUV-E2 Compare Parts
  • BD83854MUV-E2 vs BD8622EFV-E2
  • BD83854MUV-E2 vs BD8621EFV-E2
  • BD83854MUV-E2 vs BD8606FV-E2
  • BD83854MUV-E2 vs BD8601FV-E2
  • BD83854MUV-E2 vs BD83854GWL-E2
  • BD83854MUV-E2 vs BD83850GWL-E2
  • BD83854MUV-E2 vs BD8355MWV-E2
  • BD83854MUV-E2 vs BD8355MWV-BZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)