☰
BD83854MUV-E2
BD83854MUV-E2
Active
Description:  IC REG CONV TFT LCD 2OUT 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: $1.64000
In Stock: 18400
BD83854MUV-E2 vs BD8622EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, TFT LCD
Converter, Flat Screen TV
Voltage - Input
2.5V ~ 4.5V
2.7V ~ 5.5V
Number of Outputs
2
1
Voltage - Output
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN20PV3535
20-HTSSOP-B