Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD8629FS-E2
BD8629FS-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR TV 1OUT 16SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8629FS-E2 Datasheet
History Price: Obsolete
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8629FS-E2 vs BD83854MUV-E2
Part No
BD8629FS-E2
BD83854MUV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Controller, Flat Screen TV
Converter, TFT LCD
Voltage - Input
4.5V ~ 6V
2.5V ~ 4.5V
Number of Outputs
1
2
Voltage - Output
-
-
Operating Temperature
-10 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
16-SSOP-A
VQFN20PV3535