Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD88215GUL-E2
BD88215GUL-E2
Active
Linear - Amplifiers - Audio
Description:
IC AMP AB STEREO 80MW VCSP50L2
Manufacturer:
Rohm Semiconductor
Datasheet:
BD88215GUL-E2 Datasheet
History Price: $1.90000
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD88215GUL-E2 vs BD88415GUL-E2
Part No
BD88215GUL-E2
BD88415GUL-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
2.4V ~ 5.5V
Features
Short-Circuit and Thermal Protection
Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VCSP50L2
VCSP50L2
Package / Case
14-UFBGA, CSPBGA
14-UFBGA, CSPBGA