BD88215GUL-E2
BD88215GUL-E2
Active
Description:  IC AMP AB STEREO 80MW VCSP50L2
Manufacturer:  Rohm Semiconductor
History Price: $1.90000
In Stock: 1600
BD88215GUL-E2 Specification
Specification
Part No
BD88215GUL-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
Features
Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VCSP50L2
Package / Case
14-UFBGA, CSPBGA
BD88215GUL-E2 Related Parts
BD88200GUL-E2
BD88200GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD8820MUV-E2
BD8820MUV-E2
Rohm Semiconductor
IC AMP D STER 45MW VQFN016V3030
BD88210GUL-E2
BD88210GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88220GUL-E2
BD88220GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88400FJ-GE2
BD88400FJ-GE2
Rohm Semiconductor
IC AMP CLASS AB STER 80MW 14SOPJ
BD88400GUL-E2
BD88400GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88410GUL-E2
BD88410GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88415GUL-E2
BD88415GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88420GUL-E2
BD88420GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88215GUL-E2 Compare Parts
  • BD88215GUL-E2 vs BD88415GUL-E2
  • BD88215GUL-E2 vs BD88410GUL-E2
  • BD88215GUL-E2 vs BD88400GUL-E2
  • BD88215GUL-E2 vs BD88400FJ-GE2
  • BD88215GUL-E2 vs BD88220GUL-E2
  • BD88215GUL-E2 vs BD88210GUL-E2
  • BD88215GUL-E2 vs BD8820MUV-E2
  • BD88215GUL-E2 vs BD88200GUL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery