☰
BD9006F-E2
BD9006F-E2
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 2A 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9006F-E2 Datasheet
History Price: $4.27000
In Stock: 40460
BD9006F-E2 vs BD93291EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
7V
8V
Voltage - Input (Max)
35V
26V
Voltage - Output (Min/Fixed)
0.8V
0.8V (5V)
Voltage - Output (Max)
35V
4V
Current - Output
2A
1.7A, 500mA
Frequency - Switching
50kHz ~ 500kHz
300kHz ~ 600kHz, 1.5MHz ~ 2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP
8-HTSOP-J