☰
BD93291EFJ-E2
BD93291EFJ-E2
Active
Description:  IC REG BUCK ADJ/5V DL 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.31000
In Stock: 41540
BD93291EFJ-E2 Specification
Specification
Part No
BD93291EFJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable (Fixed)
Number of Outputs
2
Voltage - Input (Min)
8V
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
0.8V (5V)
Voltage - Output (Max)
4V
Current - Output
1.7A, 500mA
Frequency - Switching
300kHz ~ 600kHz, 1.5MHz ~ 2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD93291EFJ-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD93291EFJ-E2 Description
The Rohm Semiconductor BD93291EFJ-E2 is a highly integrated power management IC designed for various applications, particularly in the automotive and industrial sectors. This device is part of Rohm%27s extensive portfolio of power management solutions, offering advanced features that cater to the needs of modern electronic systems.

## Overview

The BD93291EFJ-E2 is a synchronous buck converter that provides efficient voltage regulation from a higher input voltage to a lower output voltage. It is specifically designed to deliver high efficiency, low output ripple, and robust performance under varying load conditions. This makes it suitable for powering microcontrollers, sensors, and other peripheral devices in automotive and industrial applications.

## Key Features

1. High Efficiency: The BD93291EFJ-E2 achieves high efficiency across a wide range of load conditions, which minimizes heat generation and enhances the reliability of the overall system. This is particularly important in applications where thermal management is critical.

2. Wide Input Voltage Range: The device operates with an input voltage range of 4.5V to 36V, making it versatile for various power supply applications, including those with fluctuating input voltages.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different applications and ensuring compatibility with various load requirements.

4. High Output Current: The BD93291EFJ-E2 can deliver up to 3A of output current, making it suitable for high-performance devices that require significant power.

5. Low Quiescent Current: The device features a low quiescent current, typically around 20µA, which is advantageous for battery-operated applications where power conservation is critical.

6. Built-in Protection Features: It includes several protection mechanisms such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring safe operation under various conditions.

7. Compact Package: The BD93291EFJ-E2 is available in a compact HTSOP-B28 package, which helps save board space and simplifies the design process.

8. Soft Start Function: The device incorporates a soft start feature that limits inrush current during startup, protecting the load and the power supply circuit.

9. Frequency Synchronization: The BD93291EFJ-E2 supports frequency synchronization, allowing it to be synchronized with other devices in multi-phase applications to reduce noise and improve performance.

10. Power Good Signal: The device provides a power good signal output, which indicates whether the output voltage is within the specified range, allowing for better system monitoring and control.

## Specifications

- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Output Current: Up to 3A
- Efficiency: Up to 95% (depending on load conditions)
- Quiescent Current: Typically 20µA
- Switching Frequency: 300kHz to 1.5MHz (adjustable)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSOP-B28
- Dimensions: 5mm x 6mm

## Applications

The BD93291EFJ-E2 is suitable for a wide range of applications, including:

- Automotive electronics (e.g., infotainment systems, advanced driver-assistance systems)
- Industrial automation and control systems
- Telecommunications equipment
- Consumer electronics
- Battery-powered devices and portable applications

## Conclusion

The Rohm Semiconductor BD93291EFJ-E2 is a robust and efficient power management solution that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and built-in protection features, it provides designers with the flexibility and reliability needed for high-performance systems. Its compact size and high efficiency make it an excellent choice for both automotive and industrial applications, ensuring that it can handle the rigorous requirements of today%27s technology.
BD93291EFJ-E2 Compare Parts
  • BD93291EFJ-E2 vs BD9V100MUF-CE2
  • BD93291EFJ-E2 vs BD9SD11NUX-CE2
  • BD93291EFJ-E2 vs BD9S402MUF-CE2
  • BD93291EFJ-E2 vs BD9S400MUF-CE2
  • BD93291EFJ-E2 vs BD9S300MUF-CE2
  • BD93291EFJ-E2 vs BD9S231NUX-CE2
  • BD93291EFJ-E2 vs BD9S201NUX-CE2
  • BD93291EFJ-E2 vs BD9S200MUF-CE2
  • BD93291EFJ-E2 vs BD9S111NUX-CE2
  • BD93291EFJ-E2 vs BD9S110NUX-CE2
  • BD93291EFJ-E2 vs BD9S100NUX-CE2
  • BD93291EFJ-E2 vs BD9S000NUX-CE2
  • BD93291EFJ-E2 vs BD9P308MUF-CE2
  • BD93291EFJ-E2 vs BD9P255MUF-CE2
  • BD93291EFJ-E2 vs BD9P255EFV-CE2
  • BD93291EFJ-E2 vs BD9P235MUF-CE2
  • BD93291EFJ-E2 vs BD9P235EFV-CE2
  • BD93291EFJ-E2 vs BD9P233MUF-CE2
  • BD93291EFJ-E2 vs BD9P205MUF-CE2
  • BD93291EFJ-E2 vs BD9P205EFV-CE2
  • BD93291EFJ-E2 vs BD9P155MUF-CE2
  • BD93291EFJ-E2 vs BD9P155EFV-CE2
  • BD93291EFJ-E2 vs BD9P135MUF-CE2
  • BD93291EFJ-E2 vs BD9P135EFV-CE2
  • BD93291EFJ-E2 vs BD9P108MUF-CE2
  • BD93291EFJ-E2 vs BD9P105MUF-CE2
  • BD93291EFJ-E2 vs BD9P105EFV-CE2
  • BD93291EFJ-E2 vs BD9G500UEFJ-LAE2
  • BD93291EFJ-E2 vs BD9G500EFJ-LAE2
  • BD93291EFJ-E2 vs BD9G401UEFJ-ME2
  • BD93291EFJ-E2 vs BD9G401EFJ-ME2
  • BD93291EFJ-E2 vs BD9G341EFJ-E2
  • BD93291EFJ-E2 vs BD9G341AEFJ-LBE2
  • BD93291EFJ-E2 vs BD9G341AEFJ-E2
  • BD93291EFJ-E2 vs BD9G201UEFJ-ME2
  • BD93291EFJ-E2 vs BD9G201UEFJ-LBE2
  • BD93291EFJ-E2 vs BD9G201EFJ-LBE2
  • BD93291EFJ-E2 vs BD9G102G-LBTR
  • BD93291EFJ-E2 vs BD9G101G-TR
  • BD93291EFJ-E2 vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!