Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD90620HFP-CTR
BD90620HFP-CTR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 2.5A HRP7
Manufacturer:
Rohm Semiconductor
Datasheet:
BD90620HFP-CTR Datasheet
History Price: $4.58000
In Stock: 35840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD90620HFP-CTR vs BD9778F-E2
Part No
BD90620HFP-CTR
BD9778F-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
5V
7V
Voltage - Input (Max)
36V
35V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
36V
35V
Current - Output
2.5A
2A
Frequency - Switching
50kHz ~ 500kHz
50kHz ~ 500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
HRP-7 (7 Leads + Tab)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
HRP7
8-SOP