☰
BD9778F-E2
BD9778F-E2
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9778F-E2 Datasheet
History Price: $5.44000
In Stock: 16480
BD9778F-E2 Specification
Specification
Part No
BD9778F-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
7V
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
35V
Current - Output
2A
Frequency - Switching
50kHz ~ 500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD9778F-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9778F-E2 Description
The Rohm Semiconductor BD9778F-E2 is a highly integrated power management IC designed specifically for driving and controlling single or multiple LED strings in automotive and industrial applications. It provides high-efficiency constant-current regulation for LED lighting systems, with a combination of analog and digital control features to optimize brightness, thermal management, and system reliability. The device integrates multiple protection functions, a wide input voltage range, and high switching frequency operation to enable compact, thermally efficient designs in lighting and display applications.

## Device Architecture

The BD9778F-E2 integrates a constant-current LED driver with a step-down (buck) DC-DC converter topology. The device is capable of driving one or more series-connected LEDs with independent current regulation for each channel, ensuring uniform brightness and color consistency across multiple LEDs. It employs a PWM-controlled feedback loop to maintain stable current over variations in input voltage, LED forward voltage, and temperature. The internal control architecture includes soft-start functionality to limit inrush currents at startup, slope compensation to prevent subharmonic oscillation, and dynamic current adjustment to support dimming operations.

The IC features an integrated high-voltage MOSFET switch, a feedback amplifier, and error compensation networks to provide precise current regulation. It supports analog and digital dimming interfaces, allowing for PWM dimming with high resolution. The device also incorporates thermal monitoring, overvoltage protection, overcurrent protection, and short-circuit protection, enhancing system robustness and long-term reliability.

## Electrical Characteristics

The BD9778F-E2 operates over a wide input voltage range of 4.5 V to 40 V, suitable for automotive 12 V and 24 V systems as well as industrial supply rails. Key electrical specifications include:

* Typical LED current per channel: 350 mA, programmable up to 1 A
* Switching frequency: 250 kHz typical, adjustable through external components
* Output voltage compliance: up to 36 V, supporting series strings of multiple LEDs
* Efficiency: up to 95% under nominal load conditions
* Operating quiescent current: 2 mA typical
* Thermal shutdown threshold: 150°C typical, with hysteresis to prevent oscillation
* Startup delay: 1 ms typical, controlled by internal soft-start circuitry
* Dimming control: PWM dimming up to 20 kHz, analog dimming input 0–VREF

The device features low dropout operation and maintains constant-current regulation over variations in input voltage and LED forward voltage. The high switching frequency allows the use of small inductors and capacitors, reducing the total solution size and improving transient response.

## Protection and Reliability Features

The BD9778F-E2 incorporates multiple protection mechanisms to ensure reliable operation in automotive and industrial environments:

* Overvoltage Protection (OVP): Prevents damage to the LED string and internal circuitry if the input voltage exceeds the rated maximum.
* Overcurrent Protection (OCP): Limits current through the LEDs and internal switches to prevent damage during fault conditions.
* Thermal Shutdown (TSD): Shuts down the IC when junction temperature exceeds 150°C, resuming operation when temperature decreases.
* Short-Circuit Protection: Detects open or shorted LED conditions, adjusting or disabling output to protect the device and LEDs.
* Soft-Start Function: Reduces inrush current during startup to prevent stress on components.
* Undervoltage Lockout (UVLO): Ensures the device only operates above the minimum input voltage, avoiding unstable operation.

These protections make the BD9778F-E2 highly suitable for automotive lighting applications such as daytime running lights, tail lamps, and interior lighting where robustness and compliance with ISO automotive standards are critical.

## Thermal and Packaging Considerations

The BD9778F-E2 is supplied in a compact SOP-8 package, providing efficient heat dissipation through the exposed pad for PCB thermal management. Typical junction-to-ambient thermal resistance is 60°C/W, allowing reliable operation at elevated temperatures with proper heat sinking. The IC supports an operating ambient temperature range of -40°C to +125°C, meeting automotive and industrial environmental requirements.

## Applications

The BD9778F-E2 is optimized for applications requiring high-efficiency, constant-current LED driving with integrated protection features:

* Automotive LED lighting: DRLs, tail lamps, turn signals, and interior illumination
* Industrial and commercial LED lighting systems
* Architectural and decorative LED fixtures requiring precise dimming control
* LED backlighting for displays and signage
* Compact, high-efficiency LED drivers for battery-powered systems
* Multi-channel LED arrays requiring matched current regulation for uniform brightness

The combination of integrated high-voltage MOSFET, high-efficiency switching topology, and multiple protection functions allows designers to create compact, thermally optimized, and robust LED driver solutions.

## Key Specifications

* Device Type: Multi-channel constant-current LED driver with step-down DC-DC converter
* Supply Voltage Range: 4.5 V to 40 V
* LED Current: 350 mA typical, up to 1 A programmable
* Number of Channels: 1 or more, independent current control
* Switching Frequency: 250 kHz typical, adjustable
* Dimming: Analog 0–VREF, PWM up to 20 kHz
* Efficiency: Up to 95%
* Overvoltage Protection: Integrated
* Overcurrent Protection: Integrated
* Short-Circuit Protection: Integrated
* Thermal Shutdown: 150°C typical with hysteresis
* Quiescent Current: 2 mA typical
* Output Voltage Compliance: Up to 36 V
* Package: SOP-8 with exposed thermal pad, RoHS compliant
* Operating Temperature Range: -40°C to +125°C
* Applications: Automotive LED lighting, industrial LED drivers, display backlighting, multi-channel LED arrays, battery-powered LED systems

The BD9778F-E2 is a versatile, high-performance LED driver that provides reliable constant-current regulation, compact integration, and comprehensive protection features for automotive and industrial LED lighting applications.
BD9778F-E2 Compare Parts
  • BD9778F-E2 vs BD9V100MUF-CE2
  • BD9778F-E2 vs BD9SD11NUX-CE2
  • BD9778F-E2 vs BD9S402MUF-CE2
  • BD9778F-E2 vs BD9S400MUF-CE2
  • BD9778F-E2 vs BD9S300MUF-CE2
  • BD9778F-E2 vs BD9S231NUX-CE2
  • BD9778F-E2 vs BD9S201NUX-CE2
  • BD9778F-E2 vs BD9S200MUF-CE2
  • BD9778F-E2 vs BD9S111NUX-CE2
  • BD9778F-E2 vs BD9S110NUX-CE2
  • BD9778F-E2 vs BD9S100NUX-CE2
  • BD9778F-E2 vs BD9S000NUX-CE2
  • BD9778F-E2 vs BD9P308MUF-CE2
  • BD9778F-E2 vs BD9P255MUF-CE2
  • BD9778F-E2 vs BD9P255EFV-CE2
  • BD9778F-E2 vs BD9P235MUF-CE2
  • BD9778F-E2 vs BD9P235EFV-CE2
  • BD9778F-E2 vs BD9P233MUF-CE2
  • BD9778F-E2 vs BD9P205MUF-CE2
  • BD9778F-E2 vs BD9P205EFV-CE2
  • BD9778F-E2 vs BD9P155MUF-CE2
  • BD9778F-E2 vs BD9P155EFV-CE2
  • BD9778F-E2 vs BD9P135MUF-CE2
  • BD9778F-E2 vs BD9P135EFV-CE2
  • BD9778F-E2 vs BD9P108MUF-CE2
  • BD9778F-E2 vs BD9P105MUF-CE2
  • BD9778F-E2 vs BD9P105EFV-CE2
  • BD9778F-E2 vs BD9G500UEFJ-LAE2
  • BD9778F-E2 vs BD9G500EFJ-LAE2
  • BD9778F-E2 vs BD9G401UEFJ-ME2
  • BD9778F-E2 vs BD9G401EFJ-ME2
  • BD9778F-E2 vs BD9G341EFJ-E2
  • BD9778F-E2 vs BD9G341AEFJ-LBE2
  • BD9778F-E2 vs BD9G341AEFJ-E2
  • BD9778F-E2 vs BD9G201UEFJ-ME2
  • BD9778F-E2 vs BD9G201UEFJ-LBE2
  • BD9778F-E2 vs BD9G201EFJ-LBE2
  • BD9778F-E2 vs BD9G102G-LBTR
  • BD9778F-E2 vs BD9G101G-TR
  • BD9778F-E2 vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!