☰
BD90640HFP-CTR
BD90640HFP-CTR
Active
Description:  IC REG BUCK ADJUSTABLE 4A HRP7
Manufacturer:  Rohm Semiconductor
History Price: $3.07000
In Stock: 15200
BD90640HFP-CTR vs BD9D321EFJ-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
5V
4.5V
Voltage - Input (Max)
36V
18V
Voltage - Output (Min/Fixed)
0.8V
0.765V
Voltage - Output (Max)
36V
7V
Current - Output
4A
3A
Frequency - Switching
50kHz ~ 500kHz
700kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
HRP-7 (7 Leads + Tab)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
HRP7
8-HTSOP-J