☰
BD90640HFP-CTR
BD90640HFP-CTR
Active
Description:  IC REG BUCK ADJUSTABLE 4A HRP7
Manufacturer:  Rohm Semiconductor
History Price: $3.07000
In Stock: 15200
BD90640HFP-CTR Specification
Specification
Part No
BD90640HFP-CTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
5V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
36V
Current - Output
4A
Frequency - Switching
50kHz ~ 500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
HRP-7 (7 Leads + Tab)
Supplier Device Package
HRP7
BD90640HFP-CTR Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD90640HFP-CTR Description
The Rohm Semiconductor BD90640HFP-CTR is a highly integrated power management IC designed for various applications, particularly in the automotive and industrial sectors. This device is part of Rohm%27s extensive portfolio of power management solutions, offering advanced features and high efficiency.

## Overview

The BD90640HFP-CTR is a synchronous buck converter that provides a regulated output voltage from a higher input voltage. It is designed to deliver high efficiency and low output ripple, making it suitable for powering sensitive electronic devices. The device is particularly well-suited for applications requiring precise voltage regulation and low power consumption.

## Key Features

1. High Efficiency: The BD90640HFP-CTR boasts high efficiency across a wide load range, which helps in reducing heat generation and improving overall system reliability.

2. Wide Input Voltage Range: The device can operate with an input voltage range of 4.5V to 36V, making it versatile for various power supply applications.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, allowing for flexibility in design and compatibility with different load requirements.

4. High Output Current: The BD90640HFP-CTR can deliver up to 3A of output current, making it suitable for powering high-performance devices.

5. Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered applications where power conservation is critical.

6. Built-in Protection Features: It includes several protection mechanisms such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring safe operation under various conditions.

7. Compact Package: The BD90640HFP-CTR is available in a compact HTSOP-B28 package, which helps save board space and simplifies the design process.

## Specifications

- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Output Current: Up to 3A
- Efficiency: Up to 95% (depending on load conditions)
- Quiescent Current: Typically 20µA
- Switching Frequency: 300kHz to 1.5MHz (adjustable)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSOP-B28
- Dimensions: 5mm x 6mm

## Applications

The BD90640HFP-CTR is suitable for a wide range of applications, including:

- Automotive electronics (e.g., infotainment systems, ADAS)
- Industrial automation
- Telecommunications equipment
- Consumer electronics
- Battery-powered devices

## Conclusion

The Rohm Semiconductor BD90640HFP-CTR is a robust and efficient power management solution that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and built-in protection features, it provides designers with the flexibility and reliability needed for high-performance systems. Its compact size and high efficiency make it an excellent choice for both automotive and industrial applications.
BD90640HFP-CTR Compare Parts
  • BD90640HFP-CTR vs BD9V100MUF-CE2
  • BD90640HFP-CTR vs BD9SD11NUX-CE2
  • BD90640HFP-CTR vs BD9S402MUF-CE2
  • BD90640HFP-CTR vs BD9S400MUF-CE2
  • BD90640HFP-CTR vs BD9S300MUF-CE2
  • BD90640HFP-CTR vs BD9S231NUX-CE2
  • BD90640HFP-CTR vs BD9S201NUX-CE2
  • BD90640HFP-CTR vs BD9S200MUF-CE2
  • BD90640HFP-CTR vs BD9S111NUX-CE2
  • BD90640HFP-CTR vs BD9S110NUX-CE2
  • BD90640HFP-CTR vs BD9S100NUX-CE2
  • BD90640HFP-CTR vs BD9S000NUX-CE2
  • BD90640HFP-CTR vs BD9P308MUF-CE2
  • BD90640HFP-CTR vs BD9P255MUF-CE2
  • BD90640HFP-CTR vs BD9P255EFV-CE2
  • BD90640HFP-CTR vs BD9P235MUF-CE2
  • BD90640HFP-CTR vs BD9P235EFV-CE2
  • BD90640HFP-CTR vs BD9P233MUF-CE2
  • BD90640HFP-CTR vs BD9P205MUF-CE2
  • BD90640HFP-CTR vs BD9P205EFV-CE2
  • BD90640HFP-CTR vs BD9P155MUF-CE2
  • BD90640HFP-CTR vs BD9P155EFV-CE2
  • BD90640HFP-CTR vs BD9P135MUF-CE2
  • BD90640HFP-CTR vs BD9P135EFV-CE2
  • BD90640HFP-CTR vs BD9P108MUF-CE2
  • BD90640HFP-CTR vs BD9P105MUF-CE2
  • BD90640HFP-CTR vs BD9P105EFV-CE2
  • BD90640HFP-CTR vs BD9G500UEFJ-LAE2
  • BD90640HFP-CTR vs BD9G500EFJ-LAE2
  • BD90640HFP-CTR vs BD9G401UEFJ-ME2
  • BD90640HFP-CTR vs BD9G401EFJ-ME2
  • BD90640HFP-CTR vs BD9G341EFJ-E2
  • BD90640HFP-CTR vs BD9G341AEFJ-LBE2
  • BD90640HFP-CTR vs BD9G341AEFJ-E2
  • BD90640HFP-CTR vs BD9G201UEFJ-ME2
  • BD90640HFP-CTR vs BD9G201UEFJ-LBE2
  • BD90640HFP-CTR vs BD9G201EFJ-LBE2
  • BD90640HFP-CTR vs BD9G102G-LBTR
  • BD90640HFP-CTR vs BD9G101G-TR
  • BD90640HFP-CTR vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!