☰
BD9141MUV-E2
BD9141MUV-E2
Not For New Designs
Description:  IC REG BUCK ADJ 2A 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: $4.15000
In Stock: 33460
BD9141MUV-E2 vs BD9778F-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
7V
Voltage - Input (Max)
13.2V
35V
Voltage - Output (Min/Fixed)
2.5V
1V
Voltage - Output (Max)
6V
35V
Current - Output
2A
2A
Frequency - Switching
500kHz
50kHz ~ 500kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
VQFN020V4040
8-SOP