☰
BD9142MUV-E2
BD9142MUV-E2
Obsolete
Description:  IC REG BUCK ADJ 3A VQFN024V4040
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 3680
BD9142MUV-E2 vs BD9302FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
6V
Voltage - Input (Max)
6.5V
18V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
3.3V
14.4V
Current - Output
3A
1.8A
Frequency - Switching
1MHz
100kHz ~ 2.5MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
VQFN020V4040
25-HSOP