☰
BD9142MUV-E2
BD9142MUV-E2
Obsolete
Description:  IC REG BUCK ADJ 3A VQFN024V4040
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 3680
BD9142MUV-E2 Specification
Specification
Part No
BD9142MUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
3.3V
Current - Output
3A
Frequency - Switching
1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
BD9142MUV-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9142MUV-E2 Description

The BD9142MUV-E2 is a highly integrated power management IC from Rohm Semiconductor, primarily designed for use in digital devices and applications that require stable power supply management. This IC is particularly noted for its efficiency and flexibility in various application environments.

## Key Specifications

- Input Voltage Range: The BD9142MUV-E2 operates within a voltage range of 2.5V to 5.5V, making it suitable for a variety of low-voltage applications.
- Output Voltage: It provides adjustable output voltage, which can range from 0.8V to 5V, allowing for customization based on specific application needs.
- Output Current: The device supports an output current of up to 2A, providing sufficient power for high-demand applications.
- Quiescent Current: It has a quiescent current of approximately 10 µA, ensuring low power consumption during standby modes.
- Efficiency: The high efficiency of up to 95% reduces the heat generated and increases the overall performance of the device.
- Operating Temperature Range: The IC is designed to operate within a temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions.
- Package Type: The BD9142MUV-E2 is available in a HTSOP-J8 package, which provides a compact footprint ideal for space-constrained designs.

## Functional Features

## Step-Down (Buck) Converter

The BD9142MUV-E2 operates as a step-down (buck) converter, effectively converting a higher input voltage to a lower output voltage while maintaining high efficiency.

## Built-in Soft-Start Function

This IC includes a soft-start function that controls the output voltage ramp during startup. This feature minimizes inrush current and ensures stable operation when powering loads.

## Overcurrent Protection

To enhance the reliability of the device, the BD9142MUV-E2 includes overcurrent protection mechanisms. This helps prevent damage during fault conditions by limiting the output current.

## Thermal Shutdown

The built-in thermal shutdown feature provides an additional layer of safety by shutting the device down if it exceeds a certain temperature, preventing damage due to overheating.

## Power Good Indicator

The Power Good (PG) indicator informs the system about the health of the output voltage. If the output voltage is within the specified range, the PG pin outputs a high signal, which is useful for implementing safety features in the overall system.

## Applications

The BD9142MUV-E2 is suitable for a variety of applications, including but not limited to:

- Smartphones and Tablets: Efficient power management in portable devices is critical to extend battery life.
- IoT Devices: Low quiescent current makes it ideal for Internet of Things applications that require long battery life.
- Digital Cameras: Provides stable power supply for imaging sensors and processors.
- Communication Equipment: Ensures reliable operation in wireless communication devices.

## Conclusion

The Rohm Semiconductor BD9142MUV-E2 is a versatile and efficient power management IC that is well-suited for modern electronic devices requiring reliable power supply solutions. Its extensive feature set, combined with its impressive specifications, makes it an excellent choice for engineers looking to optimize power management in their designs.
BD9142MUV-E2 Compare Parts
  • BD9142MUV-E2 vs BD9V100MUF-CE2
  • BD9142MUV-E2 vs BD9SD11NUX-CE2
  • BD9142MUV-E2 vs BD9S402MUF-CE2
  • BD9142MUV-E2 vs BD9S400MUF-CE2
  • BD9142MUV-E2 vs BD9S300MUF-CE2
  • BD9142MUV-E2 vs BD9S231NUX-CE2
  • BD9142MUV-E2 vs BD9S201NUX-CE2
  • BD9142MUV-E2 vs BD9S200MUF-CE2
  • BD9142MUV-E2 vs BD9S111NUX-CE2
  • BD9142MUV-E2 vs BD9S110NUX-CE2
  • BD9142MUV-E2 vs BD9S100NUX-CE2
  • BD9142MUV-E2 vs BD9S000NUX-CE2
  • BD9142MUV-E2 vs BD9P308MUF-CE2
  • BD9142MUV-E2 vs BD9P255MUF-CE2
  • BD9142MUV-E2 vs BD9P255EFV-CE2
  • BD9142MUV-E2 vs BD9P235MUF-CE2
  • BD9142MUV-E2 vs BD9P235EFV-CE2
  • BD9142MUV-E2 vs BD9P233MUF-CE2
  • BD9142MUV-E2 vs BD9P205MUF-CE2
  • BD9142MUV-E2 vs BD9P205EFV-CE2
  • BD9142MUV-E2 vs BD9P155MUF-CE2
  • BD9142MUV-E2 vs BD9P155EFV-CE2
  • BD9142MUV-E2 vs BD9P135MUF-CE2
  • BD9142MUV-E2 vs BD9P135EFV-CE2
  • BD9142MUV-E2 vs BD9P108MUF-CE2
  • BD9142MUV-E2 vs BD9P105MUF-CE2
  • BD9142MUV-E2 vs BD9P105EFV-CE2
  • BD9142MUV-E2 vs BD9G500UEFJ-LAE2
  • BD9142MUV-E2 vs BD9G500EFJ-LAE2
  • BD9142MUV-E2 vs BD9G401UEFJ-ME2
  • BD9142MUV-E2 vs BD9G401EFJ-ME2
  • BD9142MUV-E2 vs BD9G341EFJ-E2
  • BD9142MUV-E2 vs BD9G341AEFJ-LBE2
  • BD9142MUV-E2 vs BD9G341AEFJ-E2
  • BD9142MUV-E2 vs BD9G201UEFJ-ME2
  • BD9142MUV-E2 vs BD9G201UEFJ-LBE2
  • BD9142MUV-E2 vs BD9G201EFJ-LBE2
  • BD9142MUV-E2 vs BD9G102G-LBTR
  • BD9142MUV-E2 vs BD9G101G-TR
  • BD9142MUV-E2 vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!