☰
BD9161FVM-TR
BD9161FVM-TR
Active
Description:  IC REG BUCK ADJ 600MA 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.52000
In Stock: 38160
BD9161FVM-TR vs BD9778F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
7V
Voltage - Input (Max)
4.5V
35V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
3.3V
35V
Current - Output
600mA
2A
Frequency - Switching
1MHz
50kHz ~ 500kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SOP