☰
BD9329EFJ-E2
BD9329EFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $0.48600
In Stock: 14320
BD9329EFJ-E2 vs BD93291EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
4.2V
8V
Voltage - Input (Max)
18V
26V
Voltage - Output (Min/Fixed)
0.9V
0.8V (5V)
Voltage - Output (Max)
12.6V
4V
Current - Output
3A
1.7A, 500mA
Frequency - Switching
380kHz
300kHz ~ 600kHz, 1.5MHz ~ 2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J