Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD9400BFP-E2
BD9400BFP-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV CAR AUD 1OUT 24HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9400BFP-E2 Datasheet
History Price: Obsolete
In Stock: 20240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9400BFP-E2 vs BD9532EKN-E2
Part No
BD9400BFP-E2
BD9532EKN-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
H3Reg
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Car Audio System
Converter, DDR SDRAM
Voltage - Input
7V ~ 26V
4.5V ~ 25V
Number of Outputs
1
1
Voltage - Output
3.3V
0.7V ~ 2.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
20-VFQFN Exposed Pad
Supplier Device Package
25-HSOP
HQFN20V