Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD9400BFP-E2
BD9400BFP-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV CAR AUD 1OUT 24HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9400BFP-E2 Datasheet
History Price: Obsolete
In Stock: 20240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9400BFP-E2 Specification
Specification
Part No
BD9400BFP-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Car Audio System
Voltage - Input
7V ~ 26V
Number of Outputs
1
Voltage - Output
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
25-HSOP
BD9400BFP-E2 PDF Datasheet
BD9400BFP-E2 Datasheet
Click and Download: BD9400BFP-E2 Datasheet
BD9400BFP-E2 Related Parts
BD9355MWV-E2
Rohm Semiconductor
IC REG DGTL CAM 7OUT 36UQFN
BD9535MUV-E2
Rohm Semiconductor
IC REG CTR DDR SDRAM 2OUT 32VQFN
BD9639MWV-BZE2
Rohm Semiconductor
IC REG DGTL CAM 6OUT 56UQFN
BD9639MWV-E2
Rohm Semiconductor
IC REG DGTL CAM 6OUT 56UQFN
BD9739KN-E2
Rohm Semiconductor
IC REG CTRL DGTL CAM 7OUT 64UQFN
BD9745EKN-E2
Rohm Semiconductor
IC REG CTRL DGT CAM 7OUT HQFN48U
BD9757MWV-E2
Rohm Semiconductor
IC REG DGTL CAM 8OUT 44UQFN
BD9866GUL-E2
Rohm Semiconductor
IC REG DGTL CAM 4OUT VCSP50L3
BD9532EKN-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 20HQFN
BD9533EKN-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 20HQFN
BD9749MWV-E2
Rohm Semiconductor
IC REG CTRLR DGTL CAM 7OUT 48QFN
BD9400BFP-E2 Compare Parts
BD9400BFP-E2 vs BD9757MWV-E2
BD9400BFP-E2 vs BD9745EKN-E2
BD9400BFP-E2 vs BD9739KN-E2
BD9400BFP-E2 vs BD9639MWV-E2
BD9400BFP-E2 vs BD9639MWV-BZE2
BD9400BFP-E2 vs BD9535MUV-E2
BD9400BFP-E2 vs BD9355MWV-E2
BD9400BFP-E2 vs BD9749MWV-E2
BD9400BFP-E2 vs BD9533EKN-E2
BD9400BFP-E2 vs BD9532EKN-E2
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods