☰
BD9400BFP-E2
BD9400BFP-E2
Obsolete
Description:  IC REG CONV CAR AUD 1OUT 24HSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 20240
BD9400BFP-E2 vs BD9757MWV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Car Audio System
Converter, Digital Camera
Voltage - Input
7V ~ 26V
24V
Number of Outputs
1
8
Voltage - Output
3.3V
Multiple
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
44-VFQFN Exposed Pad
Supplier Device Package
25-HSOP
UQFN044V6060